Panasonic Chip Res, Thick Film, 110R, 0.75W, 2010; Resistance Panasonic ERJ-U1DD1100U

Description
CHIP RES, THICK FILM, 110R, 0.75W, 2010; Resistance:110ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 110R, 0.75W, 2010; Resistance:110ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 110R, 0.75W, 2010; Resistance Panasonic - 66AC1821 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 110R, 0.75W, 2010; Resistance Panasonic
66AC1821
Chip Res, Thick Film, 110R, 0.75W, 2010; Resistance Panasonic 66AC1821
CHIP RES, THICK FILM, 110R, 0.75W, 2010; Resistance:110ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 110R, 0.75W, 2010; Resistance:110ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 110R, 0.75W, 2010; Resistance Panasonic - 67AC1312 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 110R, 0.75W, 2010; Resistance Panasonic
67AC1312
Chip Res, Thick Film, 110R, 0.75W, 2010; Resistance Panasonic 67AC1312
CHIP RES, THICK FILM, 110R, 0.75W, 2010; Resistance:110ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 110R, 0.75W, 2010; Resistance:110ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U1DD1100U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD1100U
Chip Resistor - Surface Mount ERJ-U1DD1100U
2010 ANTI-SULFUR RES. , 0.5%, 11

2010 ANTI-SULFUR RES. , 0.5%, 11

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC1821 ERJ-U1DD1100U
Product Name Chip Res, Thick Film, 110R, 0.75W, 2010; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details