Panasonic Chip Res, Thick Film, 105K, 0.75W, 2010; Resistance Panasonic ERJ-U1DD1053U

Description
CHIP RES, THICK FILM, 105K, 0.75W, 2010; Resistance:105kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 105K, 0.75W, 2010; Resistance:105kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 105K, 0.75W, 2010; Resistance Panasonic - 66AC1818 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 105K, 0.75W, 2010; Resistance Panasonic
66AC1818
Chip Res, Thick Film, 105K, 0.75W, 2010; Resistance Panasonic 66AC1818
CHIP RES, THICK FILM, 105K, 0.75W, 2010; Resistance:105kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 105K, 0.75W, 2010; Resistance:105kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 105K, 0.75W, 2010; Resistance Panasonic - 66AC1819 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 105K, 0.75W, 2010; Resistance Panasonic
66AC1819
Chip Res, Thick Film, 105K, 0.75W, 2010; Resistance Panasonic 66AC1819
CHIP RES, THICK FILM, 105K, 0.75W, 2010; Resistance:105kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 105K, 0.75W, 2010; Resistance:105kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U1DD1053U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD1053U
Chip Resistor - Surface Mount ERJ-U1DD1053U
2010 ANTI-SULFUR RES. , 0.5%, 10

2010 ANTI-SULFUR RES. , 0.5%, 10

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC1818 ERJ-U1DD1053U
Product Name Chip Res, Thick Film, 105K, 0.75W, 2010; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 105000 ohms 105000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1182FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details