Panasonic Chip Res, Thick Film, 1K02, 0.75W, 2010; Resistance Panasonic ERJ-U1DD1021U

Description
CHIP RES, THICK FILM, 1K02, 0.75W, 2010; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K02, 0.75W, 2010; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K02, 0.75W, 2010; Resistance Panasonic - 66AC5813 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K02, 0.75W, 2010; Resistance Panasonic
66AC5813
Chip Res, Thick Film, 1K02, 0.75W, 2010; Resistance Panasonic 66AC5813
CHIP RES, THICK FILM, 1K02, 0.75W, 2010; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K02, 0.75W, 2010; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K02, 0.75W, 2010; Resistance Panasonic - 67AC2666 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K02, 0.75W, 2010; Resistance Panasonic
67AC2666
Chip Res, Thick Film, 1K02, 0.75W, 2010; Resistance Panasonic 67AC2666
CHIP RES, THICK FILM, 1K02, 0.75W, 2010; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K02, 0.75W, 2010; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5813
Product Name Chip Res, Thick Film, 1K02, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 1020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details