Panasonic Chip Res, Thick Film, 100K, 0.75W, 2010; Resistance Panasonic ERJ-U1DD1003U

Description
CHIP RES, THICK FILM, 100K, 0.75W, 2010; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 100K, 0.75W, 2010; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 100K, 0.75W, 2010; Resistance Panasonic - 66AC7211 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 100K, 0.75W, 2010; Resistance Panasonic
66AC7211
Chip Res, Thick Film, 100K, 0.75W, 2010; Resistance Panasonic 66AC7211
CHIP RES, THICK FILM, 100K, 0.75W, 2010; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 100K, 0.75W, 2010; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 100K, 0.75W, 2010; Resistance Panasonic - 66AC1816 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 100K, 0.75W, 2010; Resistance Panasonic
66AC1816
Chip Res, Thick Film, 100K, 0.75W, 2010; Resistance Panasonic 66AC1816
CHIP RES, THICK FILM, 100K, 0.75W, 2010; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 100K, 0.75W, 2010; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7211
Product Name Chip Res, Thick Film, 100K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2573217 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 470 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details