Panasonic Chip Res, Thick Film, 100R, 0.75W, 2010; Resistance Panasonic ERJ-U1DD1000U

Description
CHIP RES, THICK FILM, 100R, 0.75W, 2010; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 100R, 0.75W, 2010; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 100R, 0.75W, 2010; Resistance Panasonic - 65AC9816 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 100R, 0.75W, 2010; Resistance Panasonic
65AC9816
Chip Res, Thick Film, 100R, 0.75W, 2010; Resistance Panasonic 65AC9816
CHIP RES, THICK FILM, 100R, 0.75W, 2010; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 100R, 0.75W, 2010; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 100R, 0.75W, 2010; Resistance Panasonic - 67AC5701 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 100R, 0.75W, 2010; Resistance Panasonic
67AC5701
Chip Res, Thick Film, 100R, 0.75W, 2010; Resistance Panasonic 67AC5701
CHIP RES, THICK FILM, 100R, 0.75W, 2010; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 100R, 0.75W, 2010; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U1DD1000U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD1000U
Chip Resistor - Surface Mount ERJ-U1DD1000U
2010 ANTI-SULFUR RES. , 0.5%, 10

2010 ANTI-SULFUR RES. , 0.5%, 10

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 65AC9816 ERJ-U1DD1000U
Product Name Chip Res, Thick Film, 100R, 0.75W, 2010; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details