Panasonic Res, Thick Film, 6M8, 5%, 0.5W, 1210; Resistance Panasonic ERJ-U14J685U

Description
RES, THICK FILM, 6M8, 5%, 0.5W, 1210; Resistance:6.8Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Description
RES, THICK FILM, 6M8, 5%, 0.5W, 1210; Resistance:6.8Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 6M8, 5%, 0.5W, 1210; Resistance Panasonic - 44X3773 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M8, 5%, 0.5W, 1210; Resistance Panasonic
44X3773
Res, Thick Film, 6M8, 5%, 0.5W, 1210; Resistance Panasonic 44X3773
RES, THICK FILM, 6M8, 5%, 0.5W, 1210; Resistance:6.8Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 6M8, 5%, 0.5W, 1210; Resistance:6.8Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 6.8Mohm, 5%, 1210; Resistance Panasonic - 05X7307 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 6.8Mohm, 5%, 1210; Resistance Panasonic
05X7307
Resistor, Thick Film, 6.8Mohm, 5%, 1210; Resistance Panasonic 05X7307
RESISTOR, THICK FILM, 6.8MOHM, 5%, 1210; Resistance:6.8Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 6.8MOHM, 5%, 1210; Resistance:6.8Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X3773 05X7307
Product Name Res, Thick Film, 6M8, 5%, 0.5W, 1210; Resistance Panasonic Resistor, Thick Film, 6.8Mohm, 5%, 1210; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 6.80E6 ohms 6.80E6 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details