RES, THICK FILM, 68K, 5%, 0.5W, 1210; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
RESISTOR, THICK FILM, 68KOHM, 5%, 1210; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 44X3771 | 05X7305 |
| Product Name | Res, Thick Film, 68K, 5%, 0.5W, 1210; Resistance Panasonic | Resistor, Thick Film, 68Kohm, 5%, 1210; Resistance Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1210 [3225 Metric] | 1210 [3225 Metric] |
| Resistance Range | 68000 ohms | 68000 ohms |
| Tolerance | 5 +/- % | 5 +/- % |