Panasonic Res, Thick Film, 4M7, 5%, 0.5W, 1210; Resistance Panasonic ERJ-U14J475U

Description
RES, THICK FILM, 4M7, 5%, 0.5W, 1210; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Description
RES, THICK FILM, 4M7, 5%, 0.5W, 1210; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 4M7, 5%, 0.5W, 1210; Resistance Panasonic - 44X3767 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M7, 5%, 0.5W, 1210; Resistance Panasonic
44X3767
Res, Thick Film, 4M7, 5%, 0.5W, 1210; Resistance Panasonic 44X3767
RES, THICK FILM, 4M7, 5%, 0.5W, 1210; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 4M7, 5%, 0.5W, 1210; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 4.7Mohm, 5%, 1210; Resistance Panasonic - 05X7279 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.7Mohm, 5%, 1210; Resistance Panasonic
05X7279
Resistor, Thick Film, 4.7Mohm, 5%, 1210; Resistance Panasonic 05X7279
RESISTOR, THICK FILM, 4.7MOHM, 5%, 1210; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 4.7MOHM, 5%, 1210; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X3767 05X7279
Product Name Res, Thick Film, 4M7, 5%, 0.5W, 1210; Resistance Panasonic Resistor, Thick Film, 4.7Mohm, 5%, 1210; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 4.70E6 ohms 4.70E6 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details