Panasonic Resistor, Thick Film, 3.3Mohm, 5%, 1210; Resistance Panasonic ERJ-U14J335U

Description
RESISTOR, THICK FILM, 3.3MOHM, 5%, 1210; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 3.3MOHM, 5%, 1210; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 3.3Mohm, 5%, 1210; Resistance Panasonic - 05X7253 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.3Mohm, 5%, 1210; Resistance Panasonic
05X7253
Resistor, Thick Film, 3.3Mohm, 5%, 1210; Resistance Panasonic 05X7253
RESISTOR, THICK FILM, 3.3MOHM, 5%, 1210; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 3.3MOHM, 5%, 1210; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3M3, 5%, 0.5W, 1210; Resistance Panasonic - 44X3761 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M3, 5%, 0.5W, 1210; Resistance Panasonic
44X3761
Res, Thick Film, 3M3, 5%, 0.5W, 1210; Resistance Panasonic 44X3761
RES, THICK FILM, 3M3, 5%, 0.5W, 1210; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 3M3, 5%, 0.5W, 1210; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X7253 44X3761
Product Name Resistor, Thick Film, 3.3Mohm, 5%, 1210; Resistance Panasonic Res, Thick Film, 3M3, 5%, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 3.30E6 ohms 3.30E6 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details