Panasonic Resistor, Thick Film, 33Kohm, 5%, 1210; Resistance Panasonic ERJ-U14J333U

Description
RESISTOR, THICK FILM, 33KOHM, 5%, 1210; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 33KOHM, 5%, 1210; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 33Kohm, 5%, 1210; Resistance Panasonic - 05X7251 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 33Kohm, 5%, 1210; Resistance Panasonic
05X7251
Resistor, Thick Film, 33Kohm, 5%, 1210; Resistance Panasonic 05X7251
RESISTOR, THICK FILM, 33KOHM, 5%, 1210; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RESISTOR, THICK FILM, 33KOHM, 5%, 1210; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 33K, 5%, 0.5W, 1210; Resistance Panasonic - 44X3759 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33K, 5%, 0.5W, 1210; Resistance Panasonic
44X3759
Res, Thick Film, 33K, 5%, 0.5W, 1210; Resistance Panasonic 44X3759
RES, THICK FILM, 33K, 5%, 0.5W, 1210; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 33K, 5%, 0.5W, 1210; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X7251 44X3759
Product Name Resistor, Thick Film, 33Kohm, 5%, 1210; Resistance Panasonic Res, Thick Film, 33K, 5%, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 33000 ohms 33000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614596-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details