Panasonic Resistor, Thick Film, 220Kohm, 5%, 1210; Resistance Panasonic ERJ-U14J224U

Description
RESISTOR, THICK FILM, 220KOHM, 5%, 1210; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 220KOHM, 5%, 1210; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 220Kohm, 5%, 1210; Resistance Panasonic - 05X7224 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 220Kohm, 5%, 1210; Resistance Panasonic
05X7224
Resistor, Thick Film, 220Kohm, 5%, 1210; Resistance Panasonic 05X7224
RESISTOR, THICK FILM, 220KOHM, 5%, 1210; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 220KOHM, 5%, 1210; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 220K, 5%, 0.5W, 1210; Resistance Panasonic - 44X3754 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220K, 5%, 0.5W, 1210; Resistance Panasonic
44X3754
Res, Thick Film, 220K, 5%, 0.5W, 1210; Resistance Panasonic 44X3754
RES, THICK FILM, 220K, 5%, 0.5W, 1210; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 220K, 5%, 0.5W, 1210; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X7224 44X3754
Product Name Resistor, Thick Film, 220Kohm, 5%, 1210; Resistance Panasonic Res, Thick Film, 220K, 5%, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 220000 ohms 220000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details