Panasonic Resistor, Thick Film, 1.5Mohm, 5%, 1210; Resistance Panasonic ERJ-U14J155U

Description
RESISTOR, THICK FILM, 1.5MOHM, 5%, 1210; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 1.5MOHM, 5%, 1210; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 1.5Mohm, 5%, 1210; Resistance Panasonic - 05X7197 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.5Mohm, 5%, 1210; Resistance Panasonic
05X7197
Resistor, Thick Film, 1.5Mohm, 5%, 1210; Resistance Panasonic 05X7197
RESISTOR, THICK FILM, 1.5MOHM, 5%, 1210; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 1.5MOHM, 5%, 1210; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1M5, 5%, 0.5W, 1210; Resistance Panasonic - 44X3749 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M5, 5%, 0.5W, 1210; Resistance Panasonic
44X3749
Res, Thick Film, 1M5, 5%, 0.5W, 1210; Resistance Panasonic 44X3749
RES, THICK FILM, 1M5, 5%, 0.5W, 1210; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 1M5, 5%, 0.5W, 1210; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X7197 44X3749
Product Name Resistor, Thick Film, 1.5Mohm, 5%, 1210; Resistance Panasonic Res, Thick Film, 1M5, 5%, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 1.50E6 ohms 1.50E6 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details