Panasonic Res, Thick Film, 1K5, 5%, 0.5W, 1210; Resistance Panasonic ERJ-U14J152U

Description
RES, THICK FILM, 1K5, 5%, 0.5W, 1210; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Description
RES, THICK FILM, 1K5, 5%, 0.5W, 1210; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1K5, 5%, 0.5W, 1210; Resistance Panasonic - 44X3746 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K5, 5%, 0.5W, 1210; Resistance Panasonic
44X3746
Res, Thick Film, 1K5, 5%, 0.5W, 1210; Resistance Panasonic 44X3746
RES, THICK FILM, 1K5, 5%, 0.5W, 1210; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 1K5, 5%, 0.5W, 1210; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 1.5Kohm, 5%, 1210; Resistance Panasonic - 05X7194 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.5Kohm, 5%, 1210; Resistance Panasonic
05X7194
Resistor, Thick Film, 1.5Kohm, 5%, 1210; Resistance Panasonic 05X7194
RESISTOR, THICK FILM, 1.5KOHM, 5%, 1210; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 1.5KOHM, 5%, 1210; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X3746 05X7194
Product Name Res, Thick Film, 1K5, 5%, 0.5W, 1210; Resistance Panasonic Resistor, Thick Film, 1.5Kohm, 5%, 1210; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 1500 ohms 1500 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details