Panasonic Resistor, Thick Film, 100 Ohm, 5%, 1210; Resistance Panasonic ERJ-U14J101U

Description
RESISTOR, THICK FILM, 100 OHM, 5%, 1210; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 100 OHM, 5%, 1210; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 100 Ohm, 5%, 1210; Resistance Panasonic - 05X7168 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 100 Ohm, 5%, 1210; Resistance Panasonic
05X7168
Resistor, Thick Film, 100 Ohm, 5%, 1210; Resistance Panasonic 05X7168
RESISTOR, THICK FILM, 100 OHM, 5%, 1210; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 100 OHM, 5%, 1210; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 100R, 5%, 0.5W, 1210; Resistance Panasonic - 44X3739 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 5%, 0.5W, 1210; Resistance Panasonic
44X3739
Res, Thick Film, 100R, 5%, 0.5W, 1210; Resistance Panasonic 44X3739
RES, THICK FILM, 100R, 5%, 0.5W, 1210; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 100R, 5%, 0.5W, 1210; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X7168 44X3739
Product Name Resistor, Thick Film, 100 Ohm, 5%, 1210; Resistance Panasonic Res, Thick Film, 100R, 5%, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 1825801 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
4 suppliers