Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 910 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic ERJ-U14F9100U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 910 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 910 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 910 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 05X7141 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 910 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
05X7141
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 910 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 05X7141
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 910 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 910 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X7141
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 910 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details