Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 8.2 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic ERJ-U14F8201U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 8.2 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 8.2 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 8.2 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 45X3453 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 8.2 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
45X3453
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 8.2 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 45X3453
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 8.2 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 8.2 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 8.2 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 05X7113 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 8.2 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
05X7113
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 8.2 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 05X7113
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 8.2 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 8.2 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45X3453
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 8.2 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details