Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 820 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic ERJ-U14F8200U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 820 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 820 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 820 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 05X7112 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 820 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
05X7112
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 820 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 05X7112
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 820 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 820 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X7112
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 820 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details