Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 7.5 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic ERJ-U14F7501U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 7.5 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 7.5 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 7.5 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 05X7092 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 7.5 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
05X7092
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 7.5 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 05X7092
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 7.5 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 7.5 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X7092
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 7.5 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C47LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details