Panasonic Res, Thick Film, 680K, 1%, 0.5W, 1210; Resistance Panasonic ERJ-U14F6803U

Description
RES, THICK FILM, 680K, 1%, 0.5W, 1210; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Description
RES, THICK FILM, 680K, 1%, 0.5W, 1210; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 680K, 1%, 0.5W, 1210; Resistance Panasonic - 44X3735 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 680K, 1%, 0.5W, 1210; Resistance Panasonic
44X3735
Res, Thick Film, 680K, 1%, 0.5W, 1210; Resistance Panasonic 44X3735
RES, THICK FILM, 680K, 1%, 0.5W, 1210; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 680K, 1%, 0.5W, 1210; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 680Kohm, 1%, 1210; Resistance Panasonic - 05X7070 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 680Kohm, 1%, 1210; Resistance Panasonic
05X7070
Resistor, Thick Film, 680Kohm, 1%, 1210; Resistance Panasonic 05X7070
RESISTOR, THICK FILM, 680KOHM, 1%, 1210; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 680KOHM, 1%, 1210; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X3735 05X7070
Product Name Res, Thick Film, 680K, 1%, 0.5W, 1210; Resistance Panasonic Resistor, Thick Film, 680Kohm, 1%, 1210; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 680000 ohms 680000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details