Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 620 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic ERJ-U14F6203U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 620 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 620 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 620 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 05X7049 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 620 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
05X7049
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 620 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 05X7049
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 620 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 620 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 620 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 45X3394 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 620 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
45X3394
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 620 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 45X3394
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 620 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 620 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X7049
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 620 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details