Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 62 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic ERJ-U14F6202U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 62 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 62 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 62 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 45X3393 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 62 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
45X3393
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 62 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 45X3393
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 62 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 62 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 62 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 05X7048 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 62 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
05X7048
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 62 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 05X7048
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 62 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 62 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45X3393
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 62 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details