Panasonic Chip Resistor - Surface Mount ERJ-U14F5603U

Description
RES 560K OHM 1% 1/2W 1210 SMD
Datasheet
Description
RES 560K OHM 1% 1/2W 1210 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U14F5603U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U14F5603U
Chip Resistor - Surface Mount ERJ-U14F5603U
RES 560K OHM 1% 1/2W 1210 SMD

RES 560K OHM 1% 1/2W 1210 SMD

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 560 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 45X3365 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 560 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
45X3365
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 560 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 45X3365
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 560 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 560 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 560 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 05X7020 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 560 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
05X7020
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 560 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 05X7020
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 560 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 560 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U14F5603U 45X3365
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 560 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 560000 ohms
Tolerance 1 +/- %
Power Rating 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573221 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 51000 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8062FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details