Panasonic Chip Resistor - Surface Mount ERJ-U14F5602U

Description
RES 56K OHM 1% 1/2W 1210 SMD
Datasheet
Description
RES 56K OHM 1% 1/2W 1210 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U14F5602U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U14F5602U
Chip Resistor - Surface Mount ERJ-U14F5602U
RES 56K OHM 1% 1/2W 1210 SMD

RES 56K OHM 1% 1/2W 1210 SMD

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 56 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 05X7019 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 56 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
05X7019
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 56 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 05X7019
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 56 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 56 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 56 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 45X3364 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 56 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
45X3364
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 56 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 45X3364
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 56 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 56 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U14F5602U 05X7019
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 56 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 56000 ohms
Tolerance 1 +/- %
Power Rating 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176092-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 909 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567555 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0039 ohms
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details