Panasonic Resistor, Thick Film, 47Ohm, 1%, 1210; Resistance Panasonic ERJ-U14F47R0U

Description
RESISTOR, THICK FILM, 47OHM, 1%, 1210; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 47OHM, 1%, 1210; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 47Ohm, 1%, 1210; Resistance Panasonic - 05X6970 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 47Ohm, 1%, 1210; Resistance Panasonic
05X6970
Resistor, Thick Film, 47Ohm, 1%, 1210; Resistance Panasonic 05X6970
RESISTOR, THICK FILM, 47OHM, 1%, 1210; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 47OHM, 1%, 1210; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X6970
Product Name Resistor, Thick Film, 47Ohm, 1%, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 47 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers