The Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, has a resistance value of 4.3 kΩ and a power rating of 500 mW. It features a tolerance of ±1% and a maximum voltage rating of 200 V. This resistor is RoHS compliant, ensuring it meets environmental standards. The product is designed for high reliability and is suitable for both reflow and flow soldering processes. It is constructed with a metal glaze thick film resistive element and is AEC-Q200 qualified, making it suitable for automotive applications. The resistor's performance characteristics make it a viable option for engineers seeking reliable components for their projects.
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 4.3 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 4.3 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 45X3298 |
| Product Name | Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.3 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic |
| Configuration | Single Resistor |