RES 34.8 OHM 1% 1/2W 1210 SMD
1210 anti-sulfurated resistor RoHS Compliant: Yes
1210 anti-sulfurated resistor RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-U14F34R8U | 05X6886 |
| Product Name | Chip Resistor - Surface Mount | 1210 Anti-Sulfurated Resistor Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip) | |
| Resistance Range | 34.8 ohms | |
| Tolerance | 1 +/- % | |
| Power Rating | 0.5000 watts |