Panasonic Resistor, Thick Film, 330Kohm, 1%, 1210; Resistance Panasonic ERJ-U14F3303U

Description
RESISTOR, THICK FILM, 330KOHM, 1%, 1210; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 330KOHM, 1%, 1210; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 330Kohm, 1%, 1210; Resistance Panasonic - 05X6880 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 330Kohm, 1%, 1210; Resistance Panasonic
05X6880
Resistor, Thick Film, 330Kohm, 1%, 1210; Resistance Panasonic 05X6880
RESISTOR, THICK FILM, 330KOHM, 1%, 1210; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 330KOHM, 1%, 1210; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 330K, 1%, 0.5W, 1210; Resistance Panasonic - 44X3725 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330K, 1%, 0.5W, 1210; Resistance Panasonic
44X3725
Res, Thick Film, 330K, 1%, 0.5W, 1210; Resistance Panasonic 44X3725
RES, THICK FILM, 330K, 1%, 0.5W, 1210; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 330K, 1%, 0.5W, 1210; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X6880 44X3725
Product Name Resistor, Thick Film, 330Kohm, 1%, 1210; Resistance Panasonic Res, Thick Film, 330K, 1%, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 330000 ohms 330000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details