Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.7 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic ERJ-U14F2701U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.7 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.7 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.7 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 05X6828 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.7 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
05X6828
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.7 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 05X6828
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.7 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.7 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.7 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 45X3183 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.7 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
45X3183
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.7 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 45X3183
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.7 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.7 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X6828
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.7 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers