Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 18 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic ERJ-U14F18R0U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 18 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 18 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 18 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 05X6725 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 18 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
05X6725
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 18 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 05X6725
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 18 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 18 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X6725
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 18 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details