Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.8 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic ERJ-U14F1801U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.8 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.8 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.8 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 05X6729 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.8 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
05X6729
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.8 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 05X6729
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.8 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.8 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U14F1801U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U14F1801U
Chip Resistor - Surface Mount ERJ-U14F1801U
RES 1.8K OHM 1% 1/2W 1210 SMD

RES 1.8K OHM 1% 1/2W 1210 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 05X6729 ERJ-U14F1801U
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.8 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details