1210 anti-sulfurated resistor RoHS Compliant: Yes
1210 anti-sulfurated resistor RoHS Compliant: Yes
RES 154 OHM 1% 1/2W 1210 SMD
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 05X6687 | ERJ-U14F1540U |
| Product Name | 1210 Anti-Sulfurated Resistor Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Standards and Certifications | RoHS | |
| Technology / Construction | Thick Film (Chip) | |
| Resistance Range | 154 ohms |