Panasonic Res, Thick Film, 15K, 1%, 0.5W, 1210; Resistance Panasonic ERJ-U14F1502U

Description
RES, THICK FILM, 15K, 1%, 0.5W, 1210; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Description
RES, THICK FILM, 15K, 1%, 0.5W, 1210; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 15K, 1%, 0.5W, 1210; Resistance Panasonic - 44X3714 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15K, 1%, 0.5W, 1210; Resistance Panasonic
44X3714
Res, Thick Film, 15K, 1%, 0.5W, 1210; Resistance Panasonic 44X3714
RES, THICK FILM, 15K, 1%, 0.5W, 1210; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 15K, 1%, 0.5W, 1210; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 15Kohm, 1%, 1210; Resistance Panasonic - 05X6685 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 15Kohm, 1%, 1210; Resistance Panasonic
05X6685
Resistor, Thick Film, 15Kohm, 1%, 1210; Resistance Panasonic 05X6685
RESISTOR, THICK FILM, 15KOHM, 1%, 1210; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RESISTOR, THICK FILM, 15KOHM, 1%, 1210; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X3714 05X6685
Product Name Res, Thick Film, 15K, 1%, 0.5W, 1210; Resistance Panasonic Resistor, Thick Film, 15Kohm, 1%, 1210; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 15000 ohms 15000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details