Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 12 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic ERJ-U14F1202U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 12 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 12 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 12 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 05X6636 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 12 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
05X6636
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 12 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 05X6636
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 12 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 12 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 12 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 45X3001 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 12 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
45X3001
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 12 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 45X3001
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 12 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 12 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X6636
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 12 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details