Panasonic Resistor, Thick Film, 100Kohm, 1%, 1210; Resistance Panasonic ERJ-U14F1003U

Description
RESISTOR, THICK FILM, 100KOHM, 1%, 1210; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 100KOHM, 1%, 1210; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 100Kohm, 1%, 1210; Resistance Panasonic - 05X6596 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 100Kohm, 1%, 1210; Resistance Panasonic
05X6596
Resistor, Thick Film, 100Kohm, 1%, 1210; Resistance Panasonic 05X6596
RESISTOR, THICK FILM, 100KOHM, 1%, 1210; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 100KOHM, 1%, 1210; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 100K, 1%, 0.5W, 1210; Resistance Panasonic - 44X3709 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 1%, 0.5W, 1210; Resistance Panasonic
44X3709
Res, Thick Film, 100K, 1%, 0.5W, 1210; Resistance Panasonic 44X3709
RES, THICK FILM, 100K, 1%, 0.5W, 1210; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 100K, 1%, 0.5W, 1210; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X6596 44X3709
Product Name Resistor, Thick Film, 100Kohm, 1%, 1210; Resistance Panasonic Res, Thick Film, 100K, 1%, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 100000 ohms 100000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers