Panasonic Chip Res, Thick Film, 93R1, 0.5W, 1210; Resistance Panasonic ERJ-U14D93R1U

Description
CHIP RES, THICK FILM, 93R1, 0.5W, 1210; Resistance:93.1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 93R1, 0.5W, 1210; Resistance:93.1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 93R1, 0.5W, 1210; Resistance Panasonic - 66AC6309 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 93R1, 0.5W, 1210; Resistance Panasonic
66AC6309
Chip Res, Thick Film, 93R1, 0.5W, 1210; Resistance Panasonic 66AC6309
CHIP RES, THICK FILM, 93R1, 0.5W, 1210; Resistance:93.1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 93R1, 0.5W, 1210; Resistance:93.1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 93R1, 0.5W, 1210; Resistance Panasonic - 67AC6047 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 93R1, 0.5W, 1210; Resistance Panasonic
67AC6047
Chip Res, Thick Film, 93R1, 0.5W, 1210; Resistance Panasonic 67AC6047
CHIP RES, THICK FILM, 93R1, 0.5W, 1210; Resistance:93.1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 93R1, 0.5W, 1210; Resistance:93.1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC6309
Product Name Chip Res, Thick Film, 93R1, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 93.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details