Panasonic Chip Res, Thick Film, 909R, 0.5W, 1210; Resistance Panasonic ERJ-U14D9090U

Description
CHIP RES, THICK FILM, 909R, 0.5W, 1210; Resistance:909ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 909R, 0.5W, 1210; Resistance:909ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 909R, 0.5W, 1210; Resistance Panasonic - 65AC8805 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 909R, 0.5W, 1210; Resistance Panasonic
65AC8805
Chip Res, Thick Film, 909R, 0.5W, 1210; Resistance Panasonic 65AC8805
CHIP RES, THICK FILM, 909R, 0.5W, 1210; Resistance:909ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 909R, 0.5W, 1210; Resistance:909ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 909R, 0.5W, 1210; Resistance Panasonic - 66AC0308 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 909R, 0.5W, 1210; Resistance Panasonic
66AC0308
Chip Res, Thick Film, 909R, 0.5W, 1210; Resistance Panasonic 66AC0308
CHIP RES, THICK FILM, 909R, 0.5W, 1210; Resistance:909ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 909R, 0.5W, 1210; Resistance:909ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8805
Product Name Chip Res, Thick Film, 909R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 909 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details