Panasonic Chip Res, Thick Film, 8K2, 0.5W, 1210; Resistance Panasonic ERJ-U14D8201U

Description
CHIP RES, THICK FILM, 8K2, 0.5W, 1210; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 8K2, 0.5W, 1210; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 8K2, 0.5W, 1210; Resistance Panasonic - 66AC7500 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K2, 0.5W, 1210; Resistance Panasonic
66AC7500
Chip Res, Thick Film, 8K2, 0.5W, 1210; Resistance Panasonic 66AC7500
CHIP RES, THICK FILM, 8K2, 0.5W, 1210; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K2, 0.5W, 1210; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 8K2, 0.5W, 1210; Resistance Panasonic - 66AC2300 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K2, 0.5W, 1210; Resistance Panasonic
66AC2300
Chip Res, Thick Film, 8K2, 0.5W, 1210; Resistance Panasonic 66AC2300
CHIP RES, THICK FILM, 8K2, 0.5W, 1210; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K2, 0.5W, 1210; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7500
Product Name Chip Res, Thick Film, 8K2, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3242FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details