Panasonic Chip Res, Thick Film, 7K87, 0.5W, 1210; Resistance Panasonic ERJ-U14D7871U

Description
CHIP RES, THICK FILM, 7K87, 0.5W, 1210; Resistance:7.87kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 7K87, 0.5W, 1210; Resistance:7.87kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 7K87, 0.5W, 1210; Resistance Panasonic - 67AC1640 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 7K87, 0.5W, 1210; Resistance Panasonic
67AC1640
Chip Res, Thick Film, 7K87, 0.5W, 1210; Resistance Panasonic 67AC1640
CHIP RES, THICK FILM, 7K87, 0.5W, 1210; Resistance:7.87kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 7K87, 0.5W, 1210; Resistance:7.87kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 7K87, 0.5W, 1210; Resistance Panasonic - 66AC9006 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 7K87, 0.5W, 1210; Resistance Panasonic
66AC9006
Chip Res, Thick Film, 7K87, 0.5W, 1210; Resistance Panasonic 66AC9006
CHIP RES, THICK FILM, 7K87, 0.5W, 1210; Resistance:7.87kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 7K87, 0.5W, 1210; Resistance:7.87kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1640
Product Name Chip Res, Thick Film, 7K87, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 7870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1879134-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14000 ohms
View Details
3 suppliers