Panasonic Chip Res, Thick Film, 787R, 0.5W, 1210; Resistance Panasonic ERJ-U14D7870U

Description
CHIP RES, THICK FILM, 787R, 0.5W, 1210; Resistance:787ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 787R, 0.5W, 1210; Resistance:787ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 787R, 0.5W, 1210; Resistance Panasonic - 67AC0505 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 787R, 0.5W, 1210; Resistance Panasonic
67AC0505
Chip Res, Thick Film, 787R, 0.5W, 1210; Resistance Panasonic 67AC0505
CHIP RES, THICK FILM, 787R, 0.5W, 1210; Resistance:787ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 787R, 0.5W, 1210; Resistance:787ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 787R, 0.5W, 1210; Resistance Panasonic - 66AC0300 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 787R, 0.5W, 1210; Resistance Panasonic
66AC0300
Chip Res, Thick Film, 787R, 0.5W, 1210; Resistance Panasonic 66AC0300
CHIP RES, THICK FILM, 787R, 0.5W, 1210; Resistance:787ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 787R, 0.5W, 1210; Resistance:787ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0505
Product Name Chip Res, Thick Film, 787R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 787 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details