Panasonic Chip Res, Thick Film, 76R8, 0.5W, 1210; Resistance Panasonic ERJ-U14D76R8U

Description
CHIP RES, THICK FILM, 76R8, 0.5W, 1210; Resistance:76.8ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 76R8, 0.5W, 1210; Resistance:76.8ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 76R8, 0.5W, 1210; Resistance Panasonic - 67AC3130 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 76R8, 0.5W, 1210; Resistance Panasonic
67AC3130
Chip Res, Thick Film, 76R8, 0.5W, 1210; Resistance Panasonic 67AC3130
CHIP RES, THICK FILM, 76R8, 0.5W, 1210; Resistance:76.8ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 76R8, 0.5W, 1210; Resistance:76.8ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 76R8, 0.5W, 1210; Resistance Panasonic - 66AC0297 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 76R8, 0.5W, 1210; Resistance Panasonic
66AC0297
Chip Res, Thick Film, 76R8, 0.5W, 1210; Resistance Panasonic 66AC0297
CHIP RES, THICK FILM, 76R8, 0.5W, 1210; Resistance:76.8ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 76R8, 0.5W, 1210; Resistance:76.8ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC3130
Product Name Chip Res, Thick Film, 76R8, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 76.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details