Panasonic Chip Res, Thick Film, 76K8, 0.5W, 1210; Resistance Panasonic ERJ-U14D7682U

Description
CHIP RES, THICK FILM, 76K8, 0.5W, 1210; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 76K8, 0.5W, 1210; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 76K8, 0.5W, 1210; Resistance Panasonic - 67AC6041 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 76K8, 0.5W, 1210; Resistance Panasonic
67AC6041
Chip Res, Thick Film, 76K8, 0.5W, 1210; Resistance Panasonic 67AC6041
CHIP RES, THICK FILM, 76K8, 0.5W, 1210; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 76K8, 0.5W, 1210; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 76K8, 0.5W, 1210; Resistance Panasonic - 66AC0299 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 76K8, 0.5W, 1210; Resistance Panasonic
66AC0299
Chip Res, Thick Film, 76K8, 0.5W, 1210; Resistance Panasonic 66AC0299
CHIP RES, THICK FILM, 76K8, 0.5W, 1210; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 76K8, 0.5W, 1210; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC6041
Product Name Chip Res, Thick Film, 76K8, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 76800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614930-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
View Details
2 suppliers
Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details