Panasonic Chip Res, Thick Film, 768R, 0.5W, 1210; Resistance Panasonic ERJ-U14D7680U

Description
CHIP RES, THICK FILM, 768R, 0.5W, 1210; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 768R, 0.5W, 1210; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 768R, 0.5W, 1210; Resistance Panasonic - 66AC4295 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 768R, 0.5W, 1210; Resistance Panasonic
66AC4295
Chip Res, Thick Film, 768R, 0.5W, 1210; Resistance Panasonic 66AC4295
CHIP RES, THICK FILM, 768R, 0.5W, 1210; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 768R, 0.5W, 1210; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 768R, 0.5W, 1210; Resistance Panasonic - 66AC2294 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 768R, 0.5W, 1210; Resistance Panasonic
66AC2294
Chip Res, Thick Film, 768R, 0.5W, 1210; Resistance Panasonic 66AC2294
CHIP RES, THICK FILM, 768R, 0.5W, 1210; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 768R, 0.5W, 1210; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4295
Product Name Chip Res, Thick Film, 768R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 768 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2567531 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0022 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3602FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details