Panasonic Chip Res, Thick Film, 75R, 0.5W, 1210; Resistance Panasonic ERJ-U14D75R0U

Description
CHIP RES, THICK FILM, 75R, 0.5W, 1210; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 75R, 0.5W, 1210; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 75R, 0.5W, 1210; Resistance Panasonic - 67AC6040 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 75R, 0.5W, 1210; Resistance Panasonic
67AC6040
Chip Res, Thick Film, 75R, 0.5W, 1210; Resistance Panasonic 67AC6040
CHIP RES, THICK FILM, 75R, 0.5W, 1210; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

CHIP RES, THICK FILM, 75R, 0.5W, 1210; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 75R, 0.5W, 1210; Resistance Panasonic - 66AC7499 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 75R, 0.5W, 1210; Resistance Panasonic
66AC7499
Chip Res, Thick Film, 75R, 0.5W, 1210; Resistance Panasonic 66AC7499
CHIP RES, THICK FILM, 75R, 0.5W, 1210; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

CHIP RES, THICK FILM, 75R, 0.5W, 1210; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC6040
Product Name Chip Res, Thick Film, 75R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5764FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details