Panasonic Chip Res, Thick Film, 750R, 0.5W, 1210; Resistance Panasonic ERJ-U14D7500U

Description
CHIP RES, THICK FILM, 750R, 0.5W, 1210; Resistance:750ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 750R, 0.5W, 1210; Resistance:750ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 750R, 0.5W, 1210; Resistance Panasonic - 65AC8797 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 750R, 0.5W, 1210; Resistance Panasonic
65AC8797
Chip Res, Thick Film, 750R, 0.5W, 1210; Resistance Panasonic 65AC8797
CHIP RES, THICK FILM, 750R, 0.5W, 1210; Resistance:750ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 750R, 0.5W, 1210; Resistance:750ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 750R, 0.5W, 1210; Resistance Panasonic - 65AC8796 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 750R, 0.5W, 1210; Resistance Panasonic
65AC8796
Chip Res, Thick Film, 750R, 0.5W, 1210; Resistance Panasonic 65AC8796
CHIP RES, THICK FILM, 750R, 0.5W, 1210; Resistance:750ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 750R, 0.5W, 1210; Resistance:750ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8797
Product Name Chip Res, Thick Film, 750R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details