Panasonic Chip Res, Thick Film, 732K, 0.5W, 1210; Resistance Panasonic ERJ-U14D7323U

Description
CHIP RES, THICK FILM, 732K, 0.5W, 1210; Resistance:732kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 732K, 0.5W, 1210; Resistance:732kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 732K, 0.5W, 1210; Resistance Panasonic - 66AC7498 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 732K, 0.5W, 1210; Resistance Panasonic
66AC7498
Chip Res, Thick Film, 732K, 0.5W, 1210; Resistance Panasonic 66AC7498
CHIP RES, THICK FILM, 732K, 0.5W, 1210; Resistance:732kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 732K, 0.5W, 1210; Resistance:732kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 732K, 0.5W, 1210; Resistance Panasonic - 65AC8795 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 732K, 0.5W, 1210; Resistance Panasonic
65AC8795
Chip Res, Thick Film, 732K, 0.5W, 1210; Resistance Panasonic 65AC8795
CHIP RES, THICK FILM, 732K, 0.5W, 1210; Resistance:732kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 732K, 0.5W, 1210; Resistance:732kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7498
Product Name Chip Res, Thick Film, 732K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 732000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details