Panasonic Chip Res, Thick Film, 715K, 0.5W, 1210; Resistance Panasonic ERJ-U14D7153U

Description
CHIP RES, THICK FILM, 715K, 0.5W, 1210; Resistance:715kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 715K, 0.5W, 1210; Resistance:715kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 715K, 0.5W, 1210; Resistance Panasonic - 67AC3129 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 715K, 0.5W, 1210; Resistance Panasonic
67AC3129
Chip Res, Thick Film, 715K, 0.5W, 1210; Resistance Panasonic 67AC3129
CHIP RES, THICK FILM, 715K, 0.5W, 1210; Resistance:715kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 715K, 0.5W, 1210; Resistance:715kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 715K, 0.5W, 1210; Resistance Panasonic - 66AC2291 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 715K, 0.5W, 1210; Resistance Panasonic
66AC2291
Chip Res, Thick Film, 715K, 0.5W, 1210; Resistance Panasonic 66AC2291
CHIP RES, THICK FILM, 715K, 0.5W, 1210; Resistance:715kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 715K, 0.5W, 1210; Resistance:715kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC3129
Product Name Chip Res, Thick Film, 715K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 715000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers