Panasonic Chip Res, Thick Film, 63R4, 0.5W, 1210; Resistance Panasonic ERJ-U14D63R4U

Description
CHIP RES, THICK FILM, 63R4, 0.5W, 1210; Resistance:63.4ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 63R4, 0.5W, 1210; Resistance:63.4ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 63R4, 0.5W, 1210; Resistance Panasonic - 66AC7490 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 63R4, 0.5W, 1210; Resistance Panasonic
66AC7490
Chip Res, Thick Film, 63R4, 0.5W, 1210; Resistance Panasonic 66AC7490
CHIP RES, THICK FILM, 63R4, 0.5W, 1210; Resistance:63.4ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 63R4, 0.5W, 1210; Resistance:63.4ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 63R4, 0.5W, 1210; Resistance Panasonic - 66AC4287 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 63R4, 0.5W, 1210; Resistance Panasonic
66AC4287
Chip Res, Thick Film, 63R4, 0.5W, 1210; Resistance Panasonic 66AC4287
CHIP RES, THICK FILM, 63R4, 0.5W, 1210; Resistance:63.4ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 63R4, 0.5W, 1210; Resistance:63.4ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7490
Product Name Chip Res, Thick Film, 63R4, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 63.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details