Panasonic Chip Res, Thick Film, 61K9, 0.5W, 1210; Resistance Panasonic ERJ-U14D6192U

Description
CHIP RES, THICK FILM, 61K9, 0.5W, 1210; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 61K9, 0.5W, 1210; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 61K9, 0.5W, 1210; Resistance Panasonic - 67AC1633 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 61K9, 0.5W, 1210; Resistance Panasonic
67AC1633
Chip Res, Thick Film, 61K9, 0.5W, 1210; Resistance Panasonic 67AC1633
CHIP RES, THICK FILM, 61K9, 0.5W, 1210; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 61K9, 0.5W, 1210; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 61K9, 0.5W, 1210; Resistance Panasonic - 66AC6286 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 61K9, 0.5W, 1210; Resistance Panasonic
66AC6286
Chip Res, Thick Film, 61K9, 0.5W, 1210; Resistance Panasonic 66AC6286
CHIP RES, THICK FILM, 61K9, 0.5W, 1210; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 61K9, 0.5W, 1210; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1633
Product Name Chip Res, Thick Film, 61K9, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 61900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details