Panasonic Chip Res, Thick Film, 619R, 0.5W, 1210; Resistance Panasonic ERJ-U14D6190U

Description
CHIP RES, THICK FILM, 619R, 0.5W, 1210; Resistance:619ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 619R, 0.5W, 1210; Resistance:619ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 619R, 0.5W, 1210; Resistance Panasonic - 67AC3117 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 619R, 0.5W, 1210; Resistance Panasonic
67AC3117
Chip Res, Thick Film, 619R, 0.5W, 1210; Resistance Panasonic 67AC3117
CHIP RES, THICK FILM, 619R, 0.5W, 1210; Resistance:619ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 619R, 0.5W, 1210; Resistance:619ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 619R, 0.5W, 1210; Resistance Panasonic - 66AC6285 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 619R, 0.5W, 1210; Resistance Panasonic
66AC6285
Chip Res, Thick Film, 619R, 0.5W, 1210; Resistance Panasonic 66AC6285
CHIP RES, THICK FILM, 619R, 0.5W, 1210; Resistance:619ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 619R, 0.5W, 1210; Resistance:619ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC3117
Product Name Chip Res, Thick Film, 619R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 619 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details