Panasonic Chip Res, Thick Film, 590K, 0.5W, 1210; Resistance Panasonic ERJ-U14D5903U

Description
CHIP RES, THICK FILM, 590K, 0.5W, 1210; Resistance:590kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 590K, 0.5W, 1210; Resistance:590kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 590K, 0.5W, 1210; Resistance Panasonic - 67AC3116 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 590K, 0.5W, 1210; Resistance Panasonic
67AC3116
Chip Res, Thick Film, 590K, 0.5W, 1210; Resistance Panasonic 67AC3116
CHIP RES, THICK FILM, 590K, 0.5W, 1210; Resistance:590kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 590K, 0.5W, 1210; Resistance:590kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 590K, 0.5W, 1210; Resistance Panasonic - 66AC7489 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 590K, 0.5W, 1210; Resistance Panasonic
66AC7489
Chip Res, Thick Film, 590K, 0.5W, 1210; Resistance Panasonic 66AC7489
CHIP RES, THICK FILM, 590K, 0.5W, 1210; Resistance:590kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 590K, 0.5W, 1210; Resistance:590kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC3116
Product Name Chip Res, Thick Film, 590K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 590000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 300000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details